Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 1591DBU

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:81mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:81mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 65F1769 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
65F1769
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 65F1769
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:81mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:149.9mm; External Width - Metric:81mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65F1769
Product Name Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
Length 5.9 inch (150 mm)
Width 3.19 inch (81 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGPG21 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details