Hammond Electronics, Inc. Enclosure, T Series, Translucent, Multipurpose, 40 Mm, 65 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 1591CTCL

Description
Enclosure, T Series, Translucent, Multipurpose, 40 mm, 65 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes
Description
Enclosure, T Series, Translucent, Multipurpose, 40 mm, 65 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, T Series, Translucent, Multipurpose, 40 Mm, 65 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond - 41T1470 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Series, Translucent, Multipurpose, 40 Mm, 65 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond
41T1470
Enclosure, T Series, Translucent, Multipurpose, 40 Mm, 65 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond 41T1470
Enclosure, T Series, Translucent, Multipurpose, 40 mm, 65 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes

Enclosure, T Series, Translucent, Multipurpose, 40 mm, 65 mm, 120 mm, PC (Polycarbonate) RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond - 50H6347 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
50H6347
Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond 50H6347
ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1470 50H6347
Product Name Enclosure, T Series, Translucent, Multipurpose, 40 Mm, 65 Mm, 120 Mm, Pc (Polycarbonate) Rohs Compliant Hammond Enclosure, Multipurpose, Pc, Clear; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers