Hammond Electronics, Inc. Enclosure, T Series, Translucent, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond 1591CTBU

Description
Enclosure, T Series, Translucent, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes
Datasheet
Description
Enclosure, T Series, Translucent, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, T Series, Translucent, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond - 19J3388 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, T Series, Translucent, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond
19J3388
Enclosure, T Series, Translucent, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond 19J3388
Enclosure, T Series, Translucent, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Enclosure, T Series, Translucent, Multipurpose, 120 mm, 65 mm, 40 mm, PC (Polycarbonate), Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond - 29C1929 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
29C1929
Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond 29C1929
ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE BLUE; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3388 29C1929
Product Name Enclosure, T Series, Translucent, Multipurpose, 120 Mm, 65 Mm, 40 Mm, Pc (Polycarbonate), Blue Rohs Compliant Hammond Enclosure Multipurpose Polycarbonate Blue; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers