Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 1591CGY

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond - 65F1776 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
65F1776
Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond 65F1776
ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.9mm; External Width - Metric:65mm; External Depth - Metric:40mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65F1776
Product Name Enclosure, Multipurpose, Plastic, Gray; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 2.56 inch (65 mm)
Depth 1.57 inch (40 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers