Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 1591CBU

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond - 65F1768 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
65F1768
Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond 65F1768
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLUE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:119.4mm; External Width - Metric:65mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 65F1768
Product Name Enclosure, Multipurpose, Plastic, Blue; Enclosure Type Hammond
Length 4.7 inch (119 mm)
Width 2.56 inch (65 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers