Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 1591BTRD

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:33.02mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:33.02mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond - 84C9915 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
84C9915
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 84C9915
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:33.02mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:33.02mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84C9915
Product Name Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
Length 1.3 inch (33.02 mm)
Width 2.44 inch (62 mm)
Depth 4.41 inch (112 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details