Hammond Electronics, Inc. Enclosure, Ip 54, Integral Card Guides, Multipurpose, 31 Mm, 62 Mm, 112 Mm Rohs Compliant Hammond 1591BSGY

Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 31 mm, 62 mm, 112 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP 54, Integral Card Guides, Multipurpose, 31 mm, 62 mm, 112 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 31 Mm, 62 Mm, 112 Mm Rohs Compliant Hammond - 41T1460 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 31 Mm, 62 Mm, 112 Mm Rohs Compliant Hammond
41T1460
Enclosure, Ip 54, Integral Card Guides, Multipurpose, 31 Mm, 62 Mm, 112 Mm Rohs Compliant Hammond 41T1460
Enclosure, IP 54, Integral Card Guides, Multipurpose, 31 mm, 62 mm, 112 mm RoHS Compliant: Yes

Enclosure, IP 54, Integral Card Guides, Multipurpose, 31 mm, 62 mm, 112 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond - 51R4098 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
51R4098
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond 51R4098
ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30.81mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:30.81mm; External Width - Metric:62mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1460 51R4098
Product Name Enclosure, Ip 54, Integral Card Guides, Multipurpose, 31 Mm, 62 Mm, 112 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Abs, Grey; Enclosure Type Hammond
Length 1.21 inch (30.81 mm)
Width 2.44 inch (62 mm)
Depth 4.41 inch (112 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SG16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 31.4 inch (798 mm)
View Details
4 suppliers