Hammond Electronics, Inc. Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond 1591BFLBK

Description
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond - 15J3668 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond
15J3668
Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond 15J3668
Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Flanged Lid, Multipurpose, 112 mm, 62 mm, 31 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 18C3314 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
18C3314
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 18C3314
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:62mm; External Depth - Metric:31mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3668 18C3314
Product Name Enclosure, Flame Retardant, Ul94V-0, Ip54, Flanged Lid, Multipurpose, 112 Mm, 62 Mm, 31 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
Length 4.4 inch (112 mm)
Width 2.44 inch (62 mm)
Depth 1.22 inch (31 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers