Hammond Electronics, Inc. Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 1591ATRD

Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond - 84C9913 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond
84C9913
Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond 84C9913
ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

ENCLOSURE MULTIPURPOSE POLYCARBONATE RED; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip54, Nema 12K, Multipurpose, 25 Mm, 50 Mm, 100 Mm, Pc (Polycarbonate), Red Rohs Compliant Hammond - 41T1452 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Nema 12K, Multipurpose, 25 Mm, 50 Mm, 100 Mm, Pc (Polycarbonate), Red Rohs Compliant Hammond
41T1452
Enclosure, Ip54, Nema 12K, Multipurpose, 25 Mm, 50 Mm, 100 Mm, Pc (Polycarbonate), Red Rohs Compliant Hammond 41T1452
Enclosure, IP54, NEMA 12K, Multipurpose, 25 mm, 50 mm, 100 mm, PC (Polycarbonate), Red RoHS Compliant: Yes

Enclosure, IP54, NEMA 12K, Multipurpose, 25 mm, 50 mm, 100 mm, PC (Polycarbonate), Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9913 41T1452
Product Name Enclosure Multipurpose Polycarbonate Red; Enclosure Type Hammond Enclosure, Ip54, Nema 12K, Multipurpose, 25 Mm, 50 Mm, 100 Mm, Pc (Polycarbonate), Red Rohs Compliant Hammond
Length 3.9 inch (99.1 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers