Hammond Electronics, Inc. Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 1591ABK

Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond - 65F1758 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond
65F1758
Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond 65F1758
ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:99.1mm; External Width - Metric:50mm; External Depth - Metric:25.8mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond - 15J3661 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond
15J3661
Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond 15J3661
Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 100 mm, 50 mm, 25 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, UL94V-0, IP54, Multipurpose, 100 mm, 50 mm, 25 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 65F1758 15J3661
Product Name Enclosure, Multipurpose, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Ul94V-0, Ip54, Multipurpose, 100 Mm, 50 Mm, 25 Mm Rohs Compliant Hammond
Length 3.9 inch (99.1 mm)
Width 1.97 inch (50 mm)
Depth 1.02 inch (25.8 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers