Hammond Electronics, Inc. Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond 1590ZGRP253

Description
SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:120mm; External Width - Metric:400mm; External Depth - Metric:405mm; IP Rating:IP65; Body RoHS Compliant: Yes
Description
SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:120mm; External Width - Metric:400mm; External Depth - Metric:405mm; IP Rating:IP65; Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond - 94AC5561 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond
94AC5561
Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond 94AC5561
SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:120mm; External Width - Metric:400mm; External Depth - Metric:405mm; IP Rating:IP65; Body RoHS Compliant: Yes

SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:120mm; External Width - Metric:400mm; External Depth - Metric:405mm; IP Rating:IP65; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94AC5561
Product Name Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 15.75 inch (400 mm)
Depth 15.94 inch (405 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers