Hammond Electronics, Inc. Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond 1590ZGRP244

Description
SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP65; Body RoHS Compliant: Yes
Description
SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP65; Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond - 94AC5560 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond
94AC5560
Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond 94AC5560
SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP65; Body RoHS Compliant: Yes

SMALL ENCLOSURE, SMALL, PET, GREY; Enclosure Type:Small; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP65; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94AC5560
Product Name Small Enclosure, Small, Pet, Grey; Enclosure Type Hammond
Length 6.3 inch (160 mm)
Width 9.84 inch (250 mm)
Depth 15.75 inch (400 mm)
Material Fiberglass; Polyester (PET), Glass Fibre Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC2201 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers