Hammond Electronics, Inc. Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond 1590ZGRP243

Description
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:120.2mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:120.2mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond - 61K2273 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond
61K2273
Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond 61K2273
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:120.2mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:120.2mm; External Width - Metric:250mm; External Depth - Metric:400mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61K2273
Product Name Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Hammond
Length 4.73 inch (120 mm)
Width 9.84 inch (250 mm)
Depth 15.75 inch (400 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details