Hammond Electronics, Inc. Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 1590ZGRP235

Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160.5mm; External Width - Metric:250mm; External Depth - Metric:255mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160.5mm; External Width - Metric:250mm; External Depth - Metric:255mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond - 61K2272 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
61K2272
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 61K2272
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160.5mm; External Width - Metric:250mm; External Depth - Metric:255mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:160.5mm; External Width - Metric:250mm; External Depth - Metric:255mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61K2272
Product Name Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
Length 6.32 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
AL Series Enclosures - 151-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
3 suppliers