Hammond Electronics, Inc. Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 1590ZGRP162

Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:89.9mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:89.9mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond - 40C2100 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
40C2100
Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond 40C2100
ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:89.9mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PET, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polyester (PET); External Height - Metric:89.9mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 40C2100
Product Name Enclosure, Multipurpose, Pet, Grey; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 10.24 inch (260 mm)
Depth 6.3 inch (160 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers