Hammond Electronics, Inc. Enclosure, Instrument, Polyester, Grey; Enclosure Type Hammond 1590ZGRP161

Description
ENCLOSURE, INSTRUMENT, POLYESTER, GREY; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, POLYESTER, GREY; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Polyester, Grey; Enclosure Type Hammond - 89C9504 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Polyester, Grey; Enclosure Type Hammond
89C9504
Enclosure, Instrument, Polyester, Grey; Enclosure Type Hammond 89C9504
ENCLOSURE, INSTRUMENT, POLYESTER, GREY; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, POLYESTER, GREY; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:90.4mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C9504
Product Name Enclosure, Instrument, Polyester, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.56 inch (90.4 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SA10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers