Hammond Electronics, Inc. Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond 1590ZGRP123

Description
INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond - 89C9503 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond
89C9503
Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond 89C9503
INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:91.4mm; External Width - Metric:120mm; External Depth - Metric:90mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Industrial, 220 Mm, 120 Mm, 90 Mm, Pet (Polyester), Grey Rohs Compliant Hammond - 15J3641 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Industrial, 220 Mm, 120 Mm, 90 Mm, Pet (Polyester), Grey Rohs Compliant Hammond
15J3641
Enclosure, Watertight, Thick Wall, Industrial, 220 Mm, 120 Mm, 90 Mm, Pet (Polyester), Grey Rohs Compliant Hammond 15J3641
Enclosure, Watertight, Thick Wall, Industrial, 220 mm, 120 mm, 90 mm, PET (Polyester), Grey RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Industrial, 220 mm, 120 mm, 90 mm, PET (Polyester), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 89C9503 15J3641
Product Name Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Industrial, 220 Mm, 120 Mm, 90 Mm, Pet (Polyester), Grey Rohs Compliant Hammond
Length 3.6 inch (91.4 mm)
Width 4.72 inch (120 mm)
Depth 3.54 inch (90 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details