ENCLOSURE, WALL MOUNT, POLYESTER, GREY, IP66; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:55mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 89C9501 |
| Product Name | Enclosure, Wall Mount, Polyester, Grey, Ip66; Enclosure Type Hammond |
| Length | 2.17 inch (55 mm) |
| Width | 2.95 inch (75 mm) |
| Depth | 2.17 inch (55 mm) |
| Material | Polyester (PET) |