Hammond Electronics, Inc. Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond 1590ZGRP082

Description
INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond - 85C1868 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond
85C1868
Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond 85C1868
INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

INDUSTRIAL ENCLOSURE, POLYESTER, GREY; Enclosure Type:Industrial; Enclosure Material:Polyester (PET); External Height - Metric:55.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85C1868
Product Name Industrial Enclosure, Polyester, Grey; Enclosure Type Hammond
Length 2.2 inch (55.9 mm)
Width 2.95 inch (75 mm)
Depth 2.17 inch (55 mm)
Material Polyester (PET)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers