Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 Mm, 230 Mm, 112 Mm, Aluminium Rohs Compliant Hammond 1590Z231

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 mm, 230 mm, 112 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 mm, 230 mm, 112 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 Mm, 230 Mm, 112 Mm, Aluminium Rohs Compliant Hammond - 19J3381 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 Mm, 230 Mm, 112 Mm, Aluminium Rohs Compliant Hammond
19J3381
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 Mm, 230 Mm, 112 Mm, Aluminium Rohs Compliant Hammond 19J3381
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 mm, 230 mm, 112 mm, Aluminium RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 mm, 230 mm, 112 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 04C5285 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
04C5285
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 04C5285
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:200.7mm; External Width - Metric:230mm; External Depth - Metric:112mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:200.7mm; External Width - Metric:230mm; External Depth - Metric:112mm; IP Rating:IP68; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3381 04C5285
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 200 Mm, 230 Mm, 112 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.9 inch (201 mm)
Width 9.06 inch (230 mm)
Depth 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers