Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 1590Z166GY

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:160mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:160mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond - 73J3650 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
73J3650
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 73J3650
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:160mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:160mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73J3650
Product Name Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 6.3 inch (160 mm)
Depth 14.17 inch (360 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers