Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 1590Z164

Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.3mm; External Width - Metric:122.4mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.3mm; External Width - Metric:122.4mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond - 51R4089 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
51R4089
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 51R4089
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.3mm; External Width - Metric:122.4mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:NaturalRoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.3mm; External Width - Metric:122.4mm; External Depth - Metric:360mm; IP Rating:IP68; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R4089
Product Name Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
Length 3.16 inch (80.3 mm)
Width 4.82 inch (122 mm)
Depth 14.17 inch (360 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details