Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 1590Z163

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond - 70AJ5776 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
70AJ5776
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 70AJ5776
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:260mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5776
Product Name Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 10.24 inch (260 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details