Hammond Electronics, Inc. Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 Mm, 160 Mm, 90 Mm, Aluminium, Grey Rohs Compliant Hammond 1590Z160GY

Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 mm, 160 mm, 90 mm, Aluminium, Grey RoHS Compliant: Yes
Description
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 mm, 160 mm, 90 mm, Aluminium, Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 Mm, 160 Mm, 90 Mm, Aluminium, Grey Rohs Compliant Hammond - 19J3378 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 Mm, 160 Mm, 90 Mm, Aluminium, Grey Rohs Compliant Hammond
19J3378
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 Mm, 160 Mm, 90 Mm, Aluminium, Grey Rohs Compliant Hammond 19J3378
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 mm, 160 mm, 90 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 mm, 160 mm, 90 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond - 72C8928 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
72C8928
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 72C8928
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.7mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.7mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3378 72C8928
Product Name Enclosure, Watertight, Thick Wall, Diecast, Instrument, 160 Mm, 160 Mm, 90 Mm, Aluminium, Grey Rohs Compliant Hammond Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.53 inch (89.7 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details