Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 1590Z150GY

Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.5mm; External Width - Metric:120.5mm; External Depth - Metric:221mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.5mm; External Width - Metric:120.5mm; External Depth - Metric:221mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond - 72C6234 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond
72C6234
Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond 72C6234
ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.5mm; External Width - Metric:120.5mm; External Depth - Metric:221mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, GRY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80.5mm; External Width - Metric:120.5mm; External Depth - Metric:221mm; IP Rating:IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 221 Mm, 121 Mm, 80 Mm, Aluminium, Grey Rohs Compliant Hammond - 19J3376 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 221 Mm, 121 Mm, 80 Mm, Aluminium, Grey Rohs Compliant Hammond
19J3376
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 221 Mm, 121 Mm, 80 Mm, Aluminium, Grey Rohs Compliant Hammond 19J3376
Enclosure, Watertight, Thick Wall, Diecast, Instrument, 221 mm, 121 mm, 80 mm, Aluminium, Grey RoHS Compliant: Yes

Enclosure, Watertight, Thick Wall, Diecast, Instrument, 221 mm, 121 mm, 80 mm, Aluminium, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 72C6234 19J3376
Product Name Enclosure, Multipurpose, Alum, Gry; Enclosure Type Hammond Enclosure, Watertight, Thick Wall, Diecast, Instrument, 221 Mm, 121 Mm, 80 Mm, Aluminium, Grey Rohs Compliant Hammond
Length 3.17 inch (80.5 mm)
Width 4.74 inch (120 mm)
Depth 8.7 inch (221 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
PCB Mounting Enclosures - 529233 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details