Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 1590Z140BK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:79.8mm; External Depth - Metric:250.2mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:79.8mm; External Depth - Metric:250.2mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 51R4087 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
51R4087
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 51R4087
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:79.8mm; External Depth - Metric:250.2mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:79.8mm; External Depth - Metric:250.2mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R4087
Product Name Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
Length 2.24 inch (56.9 mm)
Width 3.14 inch (79.8 mm)
Depth 9.85 inch (250 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details