Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 1590Z080

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond - 70AJ5766 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
70AJ5766
Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond 70AJ5766
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, NAT; Enclosure Type:Multipurpose; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 70AJ5766
Product Name Enclosure, Multipurpose, Aluminium, Nat; Enclosure Type Hammond
Length 3.15 inch (80 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers