Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 1590Z060BK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:45.2mm; External Depth - Metric:50.3mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:45.2mm; External Depth - Metric:50.3mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 50H6326 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
50H6326
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 50H6326
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:45.2mm; External Depth - Metric:50.3mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.48mm; External Width - Metric:45.2mm; External Depth - Metric:50.3mm; IP Rating:IP68; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6326
Product Name Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
Length 1.2 inch (30.48 mm)
Width 1.78 inch (45.2 mm)
Depth 1.98 inch (50.3 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
GUAX junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details