Hammond Electronics, Inc. Rectangular Enclosures; Enclosure Type Hammond 1590XXYL

Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Enclosures; Enclosure Type Hammond - 67T0527 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Enclosures; Enclosure Type Hammond
67T0527
Rectangular Enclosures; Enclosure Type Hammond 67T0527
RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

RECTANGULAR ENCLOSURES; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.37mm; External Width - Metric:121mm; External Depth - Metric:145mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast Stomp Box, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Yellow Rohs Compliant Hammond - 05W6028 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast Stomp Box, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Yellow Rohs Compliant Hammond
05W6028
Enclosure, Diecast Stomp Box, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Yellow Rohs Compliant Hammond 05W6028
Enclosure, Diecast Stomp Box, Instrument, 145 mm, 121 mm, 39 mm, Aluminium, Yellow RoHS Compliant: Yes

Enclosure, Diecast Stomp Box, Instrument, 145 mm, 121 mm, 39 mm, Aluminium, Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 67T0527 05W6028
Product Name Rectangular Enclosures; Enclosure Type Hammond Enclosure, Diecast Stomp Box, Instrument, 145 Mm, 121 Mm, 39 Mm, Aluminium, Yellow Rohs Compliant Hammond
Length 1.55 inch (39.37 mm)
Width 4.76 inch (121 mm)
Depth 5.71 inch (145 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details