Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Black Rohs Compliant Hammond 1590XBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Black Rohs Compliant Hammond - 32T8459 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Black Rohs Compliant Hammond
32T8459
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Black Rohs Compliant Hammond 32T8459
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 145 mm, 121 mm, 56 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Aluminium, Black; Enclosure Type Hammond - 05T6415 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium, Black; Enclosure Type Hammond
05T6415
Enclosure, Aluminium, Black; Enclosure Type Hammond 05T6415
ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:144.8mm; External Width - Metric:121mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 32T8459 05T6415
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 145 Mm, 121 Mm, 56 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.7 inch (145 mm)
Width 4.76 inch (121 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455Q1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.92 inch (125 mm)
View Details
5 suppliers