ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK, IP65; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:43.51mm; External Width - Metric:92mm; External Depth - Metric:121mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 73J3644 |
| Product Name | Enclosure, Instrument, Aluminium, Black, Ip65; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 1.71 inch (43.51 mm) |
| Width | 3.62 inch (92 mm) |
| Depth | 4.76 inch (121 mm) |