Hammond Electronics, Inc. Small Enclosure, Alum, Black; Enclosure Type Hammond 1590WXXBK

Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.3mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.3mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Black; Enclosure Type Hammond - 94AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Black; Enclosure Type Hammond
94AC5556
Small Enclosure, Alum, Black; Enclosure Type Hammond 94AC5556
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.3mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.3mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94AC5556
Product Name Small Enclosure, Alum, Black; Enclosure Type Hammond
Length 1.55 inch (39.3 mm)
Width 4.77 inch (121 mm)
Depth 5.72 inch (145 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers