Hammond Electronics, Inc. Small Enclosure, Alum, Black; Enclosure Type Hammond 1590WXBK

Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Black; Enclosure Type Hammond - 94AC5555 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Black; Enclosure Type Hammond
94AC5555
Small Enclosure, Alum, Black; Enclosure Type Hammond 94AC5555
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94AC5555
Product Name Small Enclosure, Alum, Black; Enclosure Type Hammond
Length 2.22 inch (56.4 mm)
Width 4.77 inch (121 mm)
Depth 5.72 inch (145 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Boxes - 164-1418CR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers