Hammond Electronics, Inc. Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 Mm, 121 Mm, 145 Mm Rohs Compliant Hammond 1590WX

Description
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 mm, 121 mm, 145 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 mm, 121 mm, 145 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 Mm, 121 Mm, 145 Mm Rohs Compliant Hammond - 41T1418 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 Mm, 121 Mm, 145 Mm Rohs Compliant Hammond
41T1418
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 Mm, 121 Mm, 145 Mm Rohs Compliant Hammond 41T1418
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 mm, 121 mm, 145 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 mm, 121 mm, 145 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond - 05T6406 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
05T6406
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 05T6406
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121.2mm; External Depth - Metric:145.2mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1418 05T6406
Product Name Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Instrument, 56 Mm, 121 Mm, 145 Mm Rohs Compliant Hammond Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.22 inch (56.4 mm)
Width 4.77 inch (121 mm)
Depth 5.72 inch (145 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details