Hammond Electronics, Inc. Enclosure, Small, Diecast Alum, Black; Enclosure Type Hammond 1590WP1FLBK

Description
ENCLOSURE, SMALL, DIECAST ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.4mm; External Width - Metric:83.1mm; External Depth - Metric:153.01mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, SMALL, DIECAST ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.4mm; External Width - Metric:83.1mm; External Depth - Metric:153.01mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Small, Diecast Alum, Black; Enclosure Type Hammond - 50H6314 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Small, Diecast Alum, Black; Enclosure Type Hammond
50H6314
Enclosure, Small, Diecast Alum, Black; Enclosure Type Hammond 50H6314
ENCLOSURE, SMALL, DIECAST ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.4mm; External Width - Metric:83.1mm; External Depth - Metric:153.01mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, SMALL, DIECAST ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.4mm; External Width - Metric:83.1mm; External Depth - Metric:153.01mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6314
Product Name Enclosure, Small, Diecast Alum, Black; Enclosure Type Hammond
Length 1.98 inch (50.4 mm)
Width 3.27 inch (83.1 mm)
Depth 6.02 inch (153 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers