ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.2mm; External Width - Metric:66mm; External Depth - Metric:39.4mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 17C1331 |
| Product Name | Enclosure, Instrument, Aluminium; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 4.77 inch (121 mm) |
| Width | 2.6 inch (66 mm) |
| Depth | 1.55 inch (39.4 mm) |