Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590WLBFL

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 17C1326 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
17C1326
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 17C1326
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:50.8mm; External Width - Metric:51mm; External Depth - Metric:27mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Emi/rfi Box, 51 Mm, 51 Mm, 27 Mm Rohs Compliant Hammond - 41T1385 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Emi/rfi Box, 51 Mm, 51 Mm, 27 Mm Rohs Compliant Hammond
41T1385
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Emi/rfi Box, 51 Mm, 51 Mm, 27 Mm Rohs Compliant Hammond 41T1385
Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, EMI/RFI Box, 51 mm, 51 mm, 27 mm RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, EMI/RFI Box, 51 mm, 51 mm, 27 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 17C1326 41T1385
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Flanged Lid, Emi/rfi Box, 51 Mm, 51 Mm, 27 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 2.01 inch (51 mm)
Depth 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details
TK Series Enclosures - 106-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers