Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 1590WG2BK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond - 34AC1159 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
34AC1159
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 34AC1159
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:50mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 34AC1159
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Width 1.97 inch (50 mm)
Depth 3.94 inch (100 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435D - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers