Hammond Electronics, Inc. Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 1590WEFBK

Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:119.5mm; External Depth - Metric:216.7mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:119.5mm; External Depth - Metric:216.7mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond - 72C6254 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
72C6254
Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond 72C6254
INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:119.5mm; External Depth - Metric:216.7mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:83.5mm; External Width - Metric:119.5mm; External Depth - Metric:216.7mm; IP Rating:IP65; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72C6254
Product Name Instrument Enclosure, Aluminum Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.29 inch (83.5 mm)
Width 4.7 inch (120 mm)
Depth 8.53 inch (217 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers