Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond 1590WDFBK

Description
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond - 50H6282 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond
50H6282
Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond 50H6282
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:52.1mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H6282
Product Name Enclosure, Instrument, Aluminum Alloy, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.05 inch (52.1 mm)
Width 4.72 inch (120 mm)
Depth 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861891 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 10.65 inch (270 mm)
Depth 6.52 inch (166 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers