Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 1590WDDBK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.01mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.01mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond - 89C2444 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
89C2444
Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond 89C2444
ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.01mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:37.01mm; External Width - Metric:120mm; External Depth - Metric:188mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C2444
Product Name Enclosure, Multipurpose, Alum, Blk; Enclosure Type Hammond
Length 1.46 inch (37.01 mm)
Width 4.72 inch (120 mm)
Depth 7.4 inch (188 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure; Steel; 24 in.; 20 in.; 8 in.; UL Listed, CSA Certified, JIC - 70166851 - Allied Electronics, Inc.
Specs
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
View Details