Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 1590WB3FBK

Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond - 67AC4543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
67AC4543
Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond 67AC4543
ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39mm; External Width - Metric:77mm; External Depth - Metric:116mm; IP Rating:IP65; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AC4543
Product Name Enclosure, Multipurpose, Alum, Black; Enclosure Type Hammond
Length 1.54 inch (39 mm)
Width 3.03 inch (77 mm)
Depth 4.57 inch (116 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1418ACS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details