Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590WB

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 24B7711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
24B7711
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 24B7711
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:60mm; External Depth - Metric:31mm; IP Rating:IP65; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3325 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3325
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3325
Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 mm, 60 mm, 31 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7711 19J3325
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, Light Duty, Watertight, Instrument, 112 Mm, 60 Mm, 31 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.4 inch (112 mm)
Width 2.36 inch (60 mm)
Depth 1.22 inch (31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers