Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond 1590UFLBK

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3593 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond
15J3593
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond 15J3593
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond - 22C8370 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
22C8370
Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond 22C8370
ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:58.6mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, W/ FLANGE, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:58.6mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3593 22C8370
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, W/ Flange, Alum, Blk; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.31 inch (58.6 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411R - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers