Hammond Electronics, Inc. Narrow Trapezoid Enclosure; Enclosure Type Hammond 1590TRPBYL

Description
NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes
Datasheet
Description
NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Narrow Trapezoid Enclosure; Enclosure Type Hammond - 67T0523 - Newark, An Avnet Company
Chicago, IL, United States
Narrow Trapezoid Enclosure; Enclosure Type Hammond
67T0523
Narrow Trapezoid Enclosure; Enclosure Type Hammond 67T0523
NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

NARROW TRAPEZOID ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:79mm; External Depth - Metric:112mm; IP Rating:IP54; Body Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0523
Product Name Narrow Trapezoid Enclosure; Enclosure Type Hammond
Length 1.54 inch (39.12 mm)
Width 3.11 inch (79 mm)
Depth 4.41 inch (112 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details