Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1590TFL

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Diecast, Flanged Lid, IP54, Instrument from Hammond is constructed from diecast aluminum alloy (alloy type 380) and features a silicone gasket (Loctite #5950) for enhanced sealing. It measures 121 mm in length, 80 mm in width, and 59 mm in height, making it suitable for various instrumentation applications. The enclosure is unfinished and RoHS compliant, allowing for customization through factory modifications such as milling and drilling. It includes a box, lid, and four cover screws, and is designed to provide protection against dust and water ingress, adhering to the IP54 rating. Solid models of the enclosure are available in STEP or IGES formats for design integration.

Datasheet Summary
Powered by GS/AI

The Enclosure, Diecast, Flanged Lid, IP54, Instrument from Hammond is constructed from diecast aluminum alloy (alloy type 380) and features a silicone gasket (Loctite #5950) for enhanced sealing. It measures 121 mm in length, 80 mm in width, and 59 mm in height, making it suitable for various instrumentation applications. The enclosure is unfinished and RoHS compliant, allowing for customization through factory modifications such as milling and drilling. It includes a box, lid, and four cover screws, and is designed to provide protection against dust and water ingress, adhering to the IP54 rating. Solid models of the enclosure are available in STEP or IGES formats for design integration.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8757
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8757
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:120.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121 Mm, 80 Mm, 59 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3320 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121 Mm, 80 Mm, 59 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3320
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121 Mm, 80 Mm, 59 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3320
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121 mm, 80 mm, 59 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 121 mm, 80 mm, 59 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8757 19J3320
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 121 Mm, 80 Mm, 59 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.74 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers