Hammond Electronics, Inc. Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 80 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond 1590TBK

Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 80 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 80 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 80 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond - 15J3589 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 80 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond
15J3589
Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 80 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond 15J3589
Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 80 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, EMI / RFI, IP54, Instrument, 120 mm, 80 mm, 59 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 95F2668 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
95F2668
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 95F2668
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.4mm; External Width - Metric:80mm; External Depth - Metric:59mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3589 95F2668
Product Name Enclosure, Diecast, Emi / Rfi, Ip54, Instrument, 120 Mm, 80 Mm, 59 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.7 inch (119 mm)
Width 3.15 inch (80 mm)
Depth 2.32 inch (59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details