Hammond Electronics, Inc. Octagon Enclosure; Enclosure Type Hammond 1590STPCYL

Description
OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon Enclosure; Enclosure Type Hammond - 67T0521 - Newark, An Avnet Company
Chicago, IL, United States
Octagon Enclosure; Enclosure Type Hammond
67T0521
Octagon Enclosure; Enclosure Type Hammond 67T0521
OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

OCTAGON ENCLOSURE; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:39.12mm; External Width - Metric:132.8mm; External Depth - Metric:132.8mm; IP Rating:IP54; Body Color:Yellow; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67T0521
Product Name Octagon Enclosure; Enclosure Type Hammond
Length 1.54 inch (39.12 mm)
Width 5.23 inch (133 mm)
Depth 5.23 inch (133 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418FG6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details