Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond 1590SFL

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 19J3319 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond
19J3319
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond 19J3319
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 111 mm, 82 mm, 44 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 83F8756 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
83F8756
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 83F8756
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:111.8mm; External Width - Metric:82mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3319 83F8756
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 111 Mm, 82 Mm, 44 Mm, Aluminium, Unfinished Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 4.4 inch (112 mm)
Width 3.23 inch (82 mm)
Depth 1.73 inch (44 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276382 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers