Hammond Electronics, Inc. Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Black Rohs Compliant Hammond 1590QBK

Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Black Rohs Compliant Hammond - 98K5917 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Black Rohs Compliant Hammond
98K5917
Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Black Rohs Compliant Hammond 98K5917
Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Diecast, Flanged Lid, IP54, Instrument, 120 mm, 120 mm, 32 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 73J3623 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
73J3623
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 73J3623
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:34mm; External Width - Metric:120mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98K5917 73J3623
Product Name Enclosure, Diecast, Flanged Lid, Ip54, Instrument, 120 Mm, 120 Mm, 32 Mm, Aluminium, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.34 inch (34 mm)
Width 4.72 inch (120 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details